NEN-ISO/IEC 17825
Information technology - Security techniques - Testing methods for the mitigation of non invasive attack classes against cryptographic modules
| Organization: | NEN |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (IT Security): | 35.030 |
scope:
This document specifies the non-invasive attack mitigation test metrics for determining conformance to the requirements specified in ISO/IEC 19790:2012 for security levels 3 and 4. The test metrics are associated with the security functions addressed in ISO/IEC 19790:2012. Testing is conducted at the defined boundary of the cryptographic module and the inputs/outputs available at its defined boundary.
This document is intended to be used in conjunction with ISO/IEC 24759:2017 to demonstrate conformance to ISO/IEC 19790:2012.
NOTE ISO/IEC 24759:2017 specifies the test methods used by testing laboratories to assess whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012 and the test metrics specified in this document for each of the associated security functions addressed in ISO/IEC 19790:2012.
The test approach employed in this document is an efficient "push-button" approach, i.e. the tests are technically sound, repeatable and have moderate costs.
Document History