CENELEC - EN 60704-2-4

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2012
Status: active
Page Count: 24
ICS Code (Laundry appliances): 97.060
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries.

By similar use is understood the use in similar conditions as in households, for example in inns, coffee-houses, tea-rooms, hotels, barber or hairdresser shops, launderettes, etc., if not otherwise specified in part 2.

This standard does not apply to

- appliances, equipment or machines designed exclusively for industrial or professional purposes;

- appliances which are integrated parts of a building or its installations, such as equipment for air conditioning, heating and ventilating (except household fans, cooker hoods and free standing heating appliances), oil burners for central heating, pumps for water supply and for sewage systems;

- separate motors or generators;

- appliances for outdoor use.

Types of noise

A classification of different types of noise is given in ISO 12001. The method specified in ISO 3744 is suitable for measurements of all types of noise emitted by household appliances. The methods specified in ISO 3743-1 and ISO 3743-2 are suitable for all types of noise, except for sources of impulsive noise consisting of short duration noise bursts. This will be taken into account in the preparation of parts 2.

Size of the source

The method specified in ISO 3744 is applicable to noise sources of any size. Limitations for the size of the source are given in 1.3 of ISO 3743-1 and ISO 3743-2. This will be taken into account in the preparation of parts 2.

Document History

EN 60704-2-4
June 1, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
General This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By similar use is...
June 1, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
General Addition: These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to...
June 1, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
General These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to spin...
August 1, 2001
Household and Similar Electrical Appliances - Test Code for the Determination of Airborne Acoustical Noise Part 2-4: Particular Requirements for Washing Machines and Spin Extractors
A description is not available for this item.
January 1, 1994
Test Code for the Determination of Airborne Acoustical Noise Emitted by Household and Similar Electrical Appliances Part 2: Particular Requirements for Washing Machines and Spin Extractors
A description is not available for this item.

References

Advertisement