CENELEC - EN 60704-2-4

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors

inactive
Organization: CENELEC
Publication Date: 1 June 2012
Status: inactive
Page Count: 22
ICS Code (Laundry appliances): 97.060
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

Addition:

These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to spin extractors for household and similar use.

NOTE 101 For drying function, see IEC 60704-2-6.

Types of noise

Replacement:

The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by washing machines and spin extractors.

Size of the source

Replacement:

The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the washing machine or spin extractor under test fulfils the requirements specified in 1.3 of ISO 3743-1 and ISO 3743-2.

Document History

June 1, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
General This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By similar use is...
EN 60704-2-4
June 1, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
General Addition: These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to...
June 1, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
General These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to spin...
August 1, 2001
Household and Similar Electrical Appliances - Test Code for the Determination of Airborne Acoustical Noise Part 2-4: Particular Requirements for Washing Machines and Spin Extractors
A description is not available for this item.
January 1, 1994
Test Code for the Determination of Airborne Acoustical Noise Emitted by Household and Similar Electrical Appliances Part 2: Particular Requirements for Washing Machines and Spin Extractors
A description is not available for this item.

References

Advertisement