GMW17446

Polyamide 6 - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Ultraviolet (UV) Stabilized

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of glass fiber reinforced, impact modified, heat stabilized, ultraviolet (UV) stabilized Polyamide 6 for injection molding.

Symbols.

The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability.

Typical applications include, but are not limited to, the following: seat levers.

Remarks.

The classification into groups is according to the different ranges of glass fiber content.

Document History

GMW17446
January 1, 2024
Polyamide 6 - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Ultraviolet (UV) Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
November 1, 2015
Polyamide 6 - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Ultraviolet (UV) Stabilized
Material Description. This specification covers the properties of glass fiber reinforced, impact modified, heat stabilized, ultraviolet (UV) stabilized Polyamide 6 for injection molding. Symbols....

References

Advertisement