GMW18708

Primer Surfacer - Waterborne - High Bake

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of a thermosetting, sandable, waterborne primer surfacer.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

The primer surfacer covered in this specification is intended to be applied and baked over electrodeposition (ELPO, E-Coat, Electrocoat) primer prior to topcoat. The nominal bake for this system is 20 minutes at 165 °C (330 °F) substrate temperature.

Symbols.

Not applicable.

Applicability.

The primer surfacer is intended to provide a smooth, adhesion promoting coating over baked ELPO primer. It is also intended to provide an easily sanded surface.

Remarks.

The primer surfacer is typically applied by electrostatic spraying and is subsequently topcoated with either solventborne or waterborne basecoats combined with the appropriate clearcoat technology.

Document History

GMW18708
January 1, 2024
Primer Surfacer - Waterborne - High Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, waterborne primer surfacer. Note: Nothing in this standard supercedes applicable laws and...

References

Advertisement