ISO - 10364

Structural adhesives — Determination of the pot life (working life) of multi-component adhesives

active, Most Current
Organization: ISO
Publication Date: 1 January 2024
Status: active
Page Count: 16
ICS Code (Adhesives): 83.180
scope:

This document specifies methods for determining the pot life of multi-part adhesives, in order to be able to determine whether the pot life conforms to the minimum specified working life required of an adhesive.

The different methods described in this document to measure the property do not necessarily provide identical results.

The test methods described are suitable for assessing all multi-part adhesives, and especially epoxy based and polyurethane based adhesives, but they are not suitable for some acrylic-based adhesives.

NOTE 1 Some of the methods described in this document can also be suitable for determination of working life of one-part adhesives that react to humidity (e.g. PUR prepolymers).

NOTE 2 This document can also be used for assessing non-structural adhesives.

Document History

10364
January 1, 2024
Structural adhesives — Determination of the pot life (working life) of multi-component adhesives
This document specifies methods for determining the pot life of multi-part adhesives, in order to be able to determine whether the pot life conforms to the minimum specified working life required of...
September 15, 2015
Structural adhesives - Determination of the pot life (working life) of multicomponent adhesives
This International Standard specifies methods for determining the pot life of multi-part adhesives in order to be able to determine whether the pot life conforms to the minimum specified working life...
September 1, 2007
Structural adhesives — Determination of the pot life (working life) of multi-component adhesives
A description is not available for this item.
January 1, 1993
Adhesives - Determination of Working Life (Pot Life) of Multi-Component Adhesives
A description is not available for this item.

References

Advertisement