ULSE - UL 12402-6

équipements individuels de flottabilité / Vêtements de flottaison individuels - Partie 6: Gilets de sauvetage et aides à la flottabilité pour usages spéciaux - Exigences de sécurité et méthodes d'essai complémentaires

active
Buy Now
Organization: ULSE
Publication Date: 24 August 2023
Status: active
scope:

This document specifies the safety requirements and additional test methods for special application lifejackets and buoyancy aids (hereafter named PFD) for adults, children or infants. It is intended to be used in conjunction with ISO 12402-2:2020, ISO 12402-3:2020, ISO 12402-4:2020 and ISO 12402-5:2020, as applicable.

1.1 Where references are made to ISO 12402 standards, they shall be considered to be to UL 12402 with the applicable Canadian/US National Differences where UL Standards exist. Where references are made to particular requirements within a part they shall include the associated DVs contained in that standard, as applicable.

1.2 Where references are made to the use of at least in the official language(s) of the country of destination, this shall at a minimum include English and French.

Document History

August 24, 2023
Personal Flotation Devices - Part 6: Special Application Lifejackets and Buoyancy Aids - Safety Requirements and Additional Test Methods
This document specifies the safety requirements and additional test methods for special application lifejackets and buoyancy aids (hereafter named PFD) for adults, children or infants. It is intended...
UL 12402-6
August 24, 2023
Équipements individuels de flottabilité / Vêtements de flottaison individuels - Partie 6: Gilets de sauvetage et aides à la flottabilité pour usages spéciaux - Exigences de sécurité et méthodes d'essai complémentaires
This document specifies the safety requirements and additional test methods for special application lifejackets and buoyancy aids (hereafter named PFD) for adults, children or infants. It is intended...
Advertisement