CEN - EN 3155-077

Aerospace series - Electrical contacts used in elements of connection - Part 077: Contacts, electrical, female, type A, crimp, class R - Product standard

inactive
Organization: CEN
Publication Date: 1 January 2012
Status: inactive
Page Count: 20
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to EN 3155-002.

It should be used together with EN 3155-001.

The associated male contacts are defined in EN 3155-076.

Document History

December 1, 2019
Aerospace series - Electrical contacts used in elements of connection - Part 077: Contacts, electrical, female, type A, crimp, class R - Product standard
This document specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to...
EN 3155-077
January 1, 2012
Aerospace series - Electrical contacts used in elements of connection - Part 077: Contacts, electrical, female, type A, crimp, class R - Product standard
This European Standard specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection...

References

Advertisement