NPFC - MIL-PRF-31032/3

PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED THROUGH HOLES, WITH OR WITHOUT STIFFENERS FOR SOLDERED PART MOUNTING

inactive
Buy Now
Organization: NPFC
Publication Date: 22 June 1997
Status: inactive
Page Count: 11
scope:

This specification covers the generic performance requirements for flexible, single and double sided (one or two conductor layer) printed wiring boards with or without plated holes and With or without stiffeners, that will use soldering for component/part mounting (see 6.1.1).

Printed wiring boards covered by this specification are of the following types and usage classes.

The printed wiring boards covered by this specification are of the following types, as specified (see 6.2e).

Type 1 - Single-sided flexible printed board.

Type 2 - Double-sided flexible printed board.

The usage classes following describe the possible usage/application of the printed wiring boards (see 6.2f).

Class A - The flexible printed wiring board is capable of withstanding flexing during installation.

Class B - The flexible printed wiring board is capable of withstanding continuous flexing for a number of cycles specified in the printed board procurement documentation (see 6.2.1c).

intended Use:

This associated specification was developed for the use of verifying performance characteristics of flexible single or double sided (1 or 2 conductor layers) printed wiring boards with or without... View More

Document History

August 3, 2022
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED−THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
April 3, 2020
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED−THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
June 13, 2018
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED–THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
August 3, 2017
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED–THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
November 3, 2012
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED–THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
June 15, 2010
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED–THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
June 10, 2009
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED–THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
April 23, 2008
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED–THROUGH HOLES, WITH OR WITHOUT STIFFENERS, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
October 31, 2006
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED THROUGH HOLES, WITH OR WITHOUT STIFFENERS FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards, with or without...
February 24, 2006
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED THROUGH HOLES, WITH OR WITHOUT STIFFENERS FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (one or two conductor layers) printed wiring boards with or without...
October 29, 2004
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED THROUGH HOLES, WITH OR WITHOUT STIFFENERS FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying performance characteristics of flexible single or double sided (1 or 2 conductor layers) printed wiring boards with or without plated...
MIL-PRF-31032/3
June 22, 1997
PRINTED WIRING BOARD, FLEXIBLE, SINGLE AND DOUBLE LAYER, WITH OR WITHOUT PLATED THROUGH HOLES, WITH OR WITHOUT STIFFENERS FOR SOLDERED PART MOUNTING
This specification covers the generic performance requirements for flexible, single and double sided (one or two conductor layer) printed wiring boards with or without plated holes and With or...

References

Advertisement