SAE International - MA3378C

Bolts and Screws, UNS N07001 Tensile Strength 1210 MPa, Thread and Fillet Radius Rolled Before Aging, Procurement Specification, Metric

active
Buy Now
Organization: SAE International
Publication Date: 10 December 2012
Status: active
description:

This specification covers metric bolts and screws made from a corrosion and heat resistant, nickel-base alloy of the type identified under the Unified Numbering System as UNS N07001. The following... View More

Document History

MA3378C
December 10, 2012
Bolts and Screws, UNS N07001 Tensile Strength 1210 MPa, Thread and Fillet Radius Rolled Before Aging, Procurement Specification, Metric
This specification covers metric bolts and screws made from a corrosion and heat resistant, nickel-base alloy of the type identified under the Unified Numbering System as UNS N07001. The following...

References

Advertisement