SAE International - MA3376B

Bolts & Screws, UNS G87400 Tensile Strength 860 MPa & 1000 MPa Procurement Specification, Metric

active
Buy Now
Organization: SAE International
Publication Date: 10 December 2012
Status: active
description:

This specification covers metric bolts and screws made from a low alloy steel of the type identified under the Unified Numbering System as UNS G87400. The following specification designations and... View More

Document History

MA3376B
December 10, 2012
Bolts & Screws, UNS G87400 Tensile Strength 860 MPa & 1000 MPa Procurement Specification, Metric
This specification covers metric bolts and screws made from a low alloy steel of the type identified under the Unified Numbering System as UNS G87400. The following specification designations and...

References

Advertisement