SAE International - J1363_198501
CAPACITY RATING - DUMPER BODY AND TRAILER BODY
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1985 |
| Status: | active |
description:
This standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO/DIS 6483.
Document History
May 8, 2003
Capacity Rating--Dumper Body and Trailer Body
This SAE Standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO 6483. Purpose The purpose of this document is to provide a uniform...
November 1, 1995
CAPACITY RATING—DUMPER BODY AND TRAILER BODY
This SAE Standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO 6483.
J1363_198501
January 1, 1985
CAPACITY RATING - DUMPER BODY AND TRAILER BODY
This standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO/DIS 6483.