SAE International - J1363_200305

Capacity Rating--Dumper Body and Trailer Body

active
Buy Now
Organization: SAE International
Publication Date: 8 May 2003
Status: active
description:

This SAE Standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO 6483.

Purpose

The purpose of this document is to... View More

Document History

J1363_200305
May 8, 2003
Capacity Rating--Dumper Body and Trailer Body
This SAE Standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO 6483. Purpose The purpose of this document is to provide a uniform...
November 1, 1995
CAPACITY RATING—DUMPER BODY AND TRAILER BODY
This SAE Standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO 6483.
January 1, 1985
CAPACITY RATING - DUMPER BODY AND TRAILER BODY
This standard applies to dumper bodies as defined in SAE J1016 and dumper trailers as defined in SAE J734. It is similar to ISO/DIS 6483.
Advertisement