SAE International - J1442_198406
HIGH STRENGTH, HOT ROLLED STEEL PLATES, BARS AND SHAPES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1984 |
| Status: | active |
description:
This recommended practice covers five levels of high strength carbon and high strength low-alloy steel plates, bars, and shapes for structural use.
Document History
September 24, 2003
High-Strength, Hot-Rolled Steel Bars
This SAE Recommended Practice covers two levels of high strength structural low-alloy steel bars having minimum Yield Points of 345 MPa (50 ksi) and 450 MPa (65 ksi). The two strength levels are 345...
November 1, 1993
HIGH-STRENGTH, HOT-ROLLED STEEL PLATES, BARS, AND SHAPES
This SAE Recommended Practice covers six levels of high strength carbon and high-strength low-alloy steel plates, bars, and shapes for structural use. The six strength levels are 290, 345, 415, 450,...
December 1, 1988
HIGH-STRENGTH, HOT-ROLLED STEEL PLATES, BAR AND SHAPES
This recommended practice covers five levels of high-strength carbon and high-strength, low-alloy steel plates, bars, and shapes for structural use.
J1442_198406
June 1, 1984
HIGH STRENGTH, HOT ROLLED STEEL PLATES, BARS AND SHAPES
This recommended practice covers five levels of high strength carbon and high strength low-alloy steel plates, bars, and shapes for structural use.