SAE International - J1442_198812
HIGH-STRENGTH, HOT-ROLLED STEEL PLATES, BAR AND SHAPES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 1988 |
| Status: | active |
description:
This recommended practice covers five levels of high-strength carbon and high-strength, low-alloy steel plates, bars, and shapes for structural use.
Document History
September 24, 2003
High-Strength, Hot-Rolled Steel Bars
This SAE Recommended Practice covers two levels of high strength structural low-alloy steel bars having minimum Yield Points of 345 MPa (50 ksi) and 450 MPa (65 ksi). The two strength levels are 345...
November 1, 1993
HIGH-STRENGTH, HOT-ROLLED STEEL PLATES, BARS, AND SHAPES
This SAE Recommended Practice covers six levels of high strength carbon and high-strength low-alloy steel plates, bars, and shapes for structural use. The six strength levels are 290, 345, 415, 450,...
J1442_198812
December 1, 1988
HIGH-STRENGTH, HOT-ROLLED STEEL PLATES, BAR AND SHAPES
This recommended practice covers five levels of high-strength carbon and high-strength, low-alloy steel plates, bars, and shapes for structural use.
June 1, 1984
HIGH STRENGTH, HOT ROLLED STEEL PLATES, BARS AND SHAPES
This recommended practice covers five levels of high strength carbon and high strength low-alloy steel plates, bars, and shapes for structural use.