SAE International - J1532_198810

TRANSMISSION OIL COOLER HOSE

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1988
Status: active
description:

This specification covers two types of hose, Type A and B, for use with automatic transmission fluid within a temperature range of -40 to +125°C (-40 to +257°F). Recommended maximum operating... View More

Document History

June 10, 2021
Transmission Oil Cooler Hose
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B hoses...
June 4, 2014
Transmission Oil Cooler Hose
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B hoses...
March 7, 2005
Transmission Oil Cooler Hose
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B hoses...
February 1, 1995
TRANSMISSION OIL COOLER HOSE
This SAE Standard covers four types of hose for use with automatic transmission fluid: A, B, AT, and BT. Type A and Type B are for use within a temperature range of -40 °C to 125 °C (-40 °F to 257...
June 1, 1993
TRANSMISSION OIL COOLER HOSE
This SAE Standard covers four types of hose for use with automatic transmission fluid: A, B, AT, and BT. Type A and Type B are for use within a temperature range of -40 to 125 °C (-40 to 257 °F)...
April 1, 1989
TRANSMISSION OIL COOLER HOSE
This specification covers two types of hose, Type A and B, for use with automatic transmission fluid within a temperature range of -40 to +125°C (-40 to +257°F). Recommended maximum operating...
J1532_198810
October 1, 1988
TRANSMISSION OIL COOLER HOSE
This specification covers two types of hose, Type A and B, for use with automatic transmission fluid within a temperature range of -40 to +125°C (-40 to +257°F). Recommended maximum operating...
Advertisement