SAE International - J1532_200503
Transmission Oil Cooler Hose
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 March 2005 |
| Status: | active |
description:
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B... View More
Document History
June 10, 2021
Transmission Oil Cooler Hose
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B hoses...
June 4, 2014
Transmission Oil Cooler Hose
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B hoses...
J1532_200503
March 7, 2005
Transmission Oil Cooler Hose
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B hoses...
February 1, 1995
TRANSMISSION OIL COOLER HOSE
This SAE Standard covers four types of hose for use with automatic transmission fluid: A, B, AT, and BT. Type A and Type B are for use within a temperature range of -40 °C to 125 °C (-40 °F to 257...
June 1, 1993
TRANSMISSION OIL COOLER HOSE
This SAE Standard covers four types of hose for use with automatic transmission fluid: A, B, AT, and BT. Type A and Type B are for use within a temperature range of -40 to 125 °C (-40 to 257 °F)...
April 1, 1989
TRANSMISSION OIL COOLER HOSE
This specification covers two types of hose, Type A and B, for use with automatic transmission fluid within a temperature range of -40 to +125°C (-40 to +257°F). Recommended maximum operating...
October 1, 1988
TRANSMISSION OIL COOLER HOSE
This specification covers two types of hose, Type A and B, for use with automatic transmission fluid within a temperature range of -40 to +125°C (-40 to +257°F). Recommended maximum operating...