SAE International - J1590_199210
INTERNAL COMBUSTION ENGINES—PISTON RINGS—MATERIAL SPECIFICATIONS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1992 |
| Status: | active |
description:
Differences, where they exist, are shown in Appendix A .
This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical... View More
Document History
June 30, 2008
Internal Combustion Engines--Piston Rings--Material Specifications
This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and the stresses that these materials are capable of...
April 17, 1998
Internal Combustion Engines—Piston Rings—Material Specifications
Differences, where they exist, are shown in Appendix A . This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and...
J1590_199210
October 1, 1992
INTERNAL COMBUSTION ENGINES—PISTON RINGS—MATERIAL SPECIFICATIONS
Differences, where they exist, are shown in Appendix A . This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and...
October 1, 1989
INTERNAL COMBUSTION ENGINES - PISTON RINGS - MATERIAL SPECIFICATIONS
Differences, where they exist, are shown in Appendix A . This document establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and the...