SAE International - J1590_200806

Internal Combustion Engines--Piston Rings--Material Specifications

active
Buy Now
Organization: SAE International
Publication Date: 30 June 2008
Status: active
description:

This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and the stresses that these materials are capable of... View More

Document History

J1590_200806
June 30, 2008
Internal Combustion Engines--Piston Rings--Material Specifications
This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and the stresses that these materials are capable of...
April 17, 1998
Internal Combustion Engines—Piston Rings—Material Specifications
Differences, where they exist, are shown in Appendix A . This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and...
October 1, 1992
INTERNAL COMBUSTION ENGINES—PISTON RINGS—MATERIAL SPECIFICATIONS
Differences, where they exist, are shown in Appendix A . This SAE Standard establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and...
October 1, 1989
INTERNAL COMBUSTION ENGINES - PISTON RINGS - MATERIAL SPECIFICATIONS
Differences, where they exist, are shown in Appendix A . This document establishes a classification of materials intended for the manufacture of piston rings based on mechanical properties and the...
Advertisement