SAE International - J160_197007

SWELL, GROWTH, AND DIMENSIONAL STABILITY OF BRAKE LININGS

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1970
Status: active
description:

These tests are designed to check the thermal dimensional stability of brake linings in the laboratory under controlled conditions.

Document History

February 13, 2013
Swell, Growth, and Dimensional Stability of Friction Materials and Noise Insulators when Exposed to Elevated Temperatures
This performance standard specifies a universal method of measuring the dimensional change of friction materials to determine the effects of temperature. The test applies to both, disc and drum type...
October 4, 2001
Dimensional Stability of Friction Materials When Exposed to Elevated Temperatures
This performance standard specifies a universal method of measuring the dimensional change of friction materials to determine the effects of temperature. The test applies to both disc and drum type...
J160_197007
July 1, 1970
SWELL, GROWTH, AND DIMENSIONAL STABILITY OF BRAKE LININGS
These tests are designed to check the thermal dimensional stability of brake linings in the laboratory under controlled conditions.
Advertisement