SAE International - J160_200110
Dimensional Stability of Friction Materials When Exposed to Elevated Temperatures
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 October 2001 |
| Status: | active |
description:
This performance standard specifies a universal method of measuring the dimensional change of friction materials to determine the effects of temperature.
The test applies to both disc and... View More
Document History
February 13, 2013
Swell, Growth, and Dimensional Stability of Friction Materials and Noise Insulators when Exposed to Elevated Temperatures
This performance standard specifies a universal method of measuring the dimensional change of friction materials to determine the effects of temperature. The test applies to both, disc and drum type...
J160_200110
October 4, 2001
Dimensional Stability of Friction Materials When Exposed to Elevated Temperatures
This performance standard specifies a universal method of measuring the dimensional change of friction materials to determine the effects of temperature. The test applies to both disc and drum type...
July 1, 1970
SWELL, GROWTH, AND DIMENSIONAL STABILITY OF BRAKE LININGS
These tests are designed to check the thermal dimensional stability of brake linings in the laboratory under controlled conditions.