SAE International - J1805_198704
SOUND POWER LEVEL MEASUREMENTS - EARTHMOVING MACHINERY (DOZER, LOADER, EXCAVATOR, AND BACKHOE) - IN PLACE DYNAMIC - SOUND PRESSURE LEVEL OR SOUND INTENSITY METHOD
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1987 |
| Status: | active |
description:
The requirements for setting up and operating the machinery, the microphone array and hemispherical measurement surface are given in this document. This document shall be used in conjunction with... View More
Document History
June 20, 2013
Sound Power Level Measurements of Work Machines - Static and In-Place Dynamic Methods
This SAE Standard is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the sound power...
October 23, 2008
Sound Power Level Measurements of Work Machines—Static and In-Place Dynamic Methods
This SAE Standard is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the sound power...
January 30, 2003
Sound Power Level Measurements of Work Machines—Static and In-Place Dynamic Methods
This SAE Standard is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the sound power...
April 1, 1993
SOUND POWER LEVEL MEASUREMENTS OF EARTHMOVING MACHINERY—STATIC AND IN-PLACE DYNAMIC METHODS
This SAE Recommended Practice is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the...
J1805_198704
April 1, 1987
SOUND POWER LEVEL MEASUREMENTS - EARTHMOVING MACHINERY (DOZER, LOADER, EXCAVATOR, AND BACKHOE) - IN PLACE DYNAMIC - SOUND PRESSURE LEVEL OR SOUND INTENSITY METHOD
The requirements for setting up and operating the machinery, the microphone array and hemispherical measurement surface are given in this document. This document shall be used in conjunction with...