SAE International - J1805_201306

Sound Power Level Measurements of Work Machines - Static and In-Place Dynamic Methods

active
Buy Now
Organization: SAE International
Publication Date: 20 June 2013
Status: active
description:

This SAE Standard is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the sound... View More

Document History

J1805_201306
June 20, 2013
Sound Power Level Measurements of Work Machines - Static and In-Place Dynamic Methods
This SAE Standard is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the sound power...
October 23, 2008
Sound Power Level Measurements of Work Machines—Static and In-Place Dynamic Methods
This SAE Standard is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the sound power...
January 30, 2003
Sound Power Level Measurements of Work Machines—Static and In-Place Dynamic Methods
This SAE Standard is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the sound power...
April 1, 1993
SOUND POWER LEVEL MEASUREMENTS OF EARTHMOVING MACHINERY—STATIC AND IN-PLACE DYNAMIC METHODS
This SAE Recommended Practice is used to determine the exterior A-weighted equivalent sound power level of static and in-place dynamic machines (dozer, loader, excavator, and backhoe) similar to the...
April 1, 1987
SOUND POWER LEVEL MEASUREMENTS - EARTHMOVING MACHINERY (DOZER, LOADER, EXCAVATOR, AND BACKHOE) - IN PLACE DYNAMIC - SOUND PRESSURE LEVEL OR SOUND INTENSITY METHOD
The requirements for setting up and operating the machinery, the microphone array and hemispherical measurement surface are given in this document. This document shall be used in conjunction with...
Advertisement