SAE International - J1826_198904

TURBOCHARGER GAS STAND TEST CODE

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1989
Status: active
description:

The test procedures outlined in this recommended practice are applicable to single rotor turbochargers having either fixed- or variable-geometry with the following caveat:

At this stage in... View More

Document History

April 25, 2022
Turbocharger Gas Stand Test Code
The test procedures outlined in this SAE Standard are applicable to turbocharging systems having either fixed- or variable-geometry.
March 1, 1995
TURBOCHARGER GAS STAND TEST CODE
The test procedures outlined in this SAE Recommended Practice are applicable to single rotor turbochargers having either fixed- or variable-geometry with the following caveat: At this stage in the...
J1826_198904
April 1, 1989
TURBOCHARGER GAS STAND TEST CODE
The test procedures outlined in this recommended practice are applicable to single rotor turbochargers having either fixed- or variable-geometry with the following caveat: At this stage in the...
Advertisement