SAE International - J1826_199503

TURBOCHARGER GAS STAND TEST CODE

active
Buy Now
Organization: SAE International
Publication Date: 1 March 1995
Status: active
description:

The test procedures outlined in this SAE Recommended Practice are applicable to single rotor turbochargers having either fixed- or variable-geometry with the following caveat:

At this stage... View More

Document History

April 25, 2022
Turbocharger Gas Stand Test Code
The test procedures outlined in this SAE Standard are applicable to turbocharging systems having either fixed- or variable-geometry.
J1826_199503
March 1, 1995
TURBOCHARGER GAS STAND TEST CODE
The test procedures outlined in this SAE Recommended Practice are applicable to single rotor turbochargers having either fixed- or variable-geometry with the following caveat: At this stage in the...
April 1, 1989
TURBOCHARGER GAS STAND TEST CODE
The test procedures outlined in this recommended practice are applicable to single rotor turbochargers having either fixed- or variable-geometry with the following caveat: At this stage in the...

References

Advertisement