SAE International - J2002_198910
INTERNAL COMBUSTION ENGINES - PISTON RINGS - OIL CONTROL RINGS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1989 |
| Status: | active |
description:
Differences, where they exist, are shown in Appendix A
.
This document specifies the dimensional features of S, G, D, and DV oil control piston ring types.
The normal range... View More
Document History
June 30, 2008
Internal Combustion Engines--Piston Rings--Oil Control Rings
This SAE Standard is equivalent to ISO Standard 6625. Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the dimensional features of S, G, D, and DV oil control...
April 1, 1998
Internal Combustion Engines—Piston Rings—Oil Control Rings
Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal range for the axial width of...
J2002_198910
October 1, 1989
INTERNAL COMBUSTION ENGINES - PISTON RINGS - OIL CONTROL RINGS
Differences, where they exist, are shown in Appendix A . This document specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal range for the axial width of oil...