SAE International - J2002_199804

Internal Combustion Engines—Piston Rings—Oil Control Rings

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1998
Status: active
description:

Differences, where they exist, are shown in Appendix A

.

This SAE Standard specifies the dimensional features of S, G, D, and DV oil control piston ring types.

The normal... View More

Document History

June 30, 2008
Internal Combustion Engines--Piston Rings--Oil Control Rings
This SAE Standard is equivalent to ISO Standard 6625. Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the dimensional features of S, G, D, and DV oil control...
J2002_199804
April 1, 1998
Internal Combustion Engines—Piston Rings—Oil Control Rings
Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal range for the axial width of...
October 1, 1989
INTERNAL COMBUSTION ENGINES - PISTON RINGS - OIL CONTROL RINGS
Differences, where they exist, are shown in Appendix A . This document specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal range for the axial width of oil...
Advertisement