SAE International - J2123_199011
NUMBERING SYSTEM FOR STANDARD TAPS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 November 1990 |
| Status: | active |
description:
This SAE Recommended Practice provides a systematic method for the identification of standard taps. It is intended to assist in the cataloging and supplying of these tools. The report was... View More
Document History
October 9, 2019
Numbering System for Taps
This SAE Recommended Practice provides a systematic method for the identification of ground thread taps for inch sizes up to 9.999 in with a Maximum Thread-per-Inch of 99.9, and Metric sizes up to...
October 14, 1998
Numbering System for Taps
This SAE Recommended Practice provides a systematic method for the identification of ground thread taps for inch sizes up to 9.999 in with a Maximum Thread-per-Inch of 99.9, and Metric sizes up to...
J2123_199011
November 1, 1990
NUMBERING SYSTEM FOR STANDARD TAPS
This SAE Recommended Practice provides a systematic method for the identification of standard taps. It is intended to assist in the cataloging and supplying of these tools. The report was developed...