SAE International - J2123_199810
Numbering System for Taps
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 October 1998 |
| Status: | active |
description:
This SAE Recommended Practice provides a systematic method for the identification of ground thread taps for inch sizes up to 9.999 in with a Maximum Thread-per-Inch of 99.9, and Metric sizes up to... View More
Document History
October 9, 2019
Numbering System for Taps
This SAE Recommended Practice provides a systematic method for the identification of ground thread taps for inch sizes up to 9.999 in with a Maximum Thread-per-Inch of 99.9, and Metric sizes up to...
J2123_199810
October 14, 1998
Numbering System for Taps
This SAE Recommended Practice provides a systematic method for the identification of ground thread taps for inch sizes up to 9.999 in with a Maximum Thread-per-Inch of 99.9, and Metric sizes up to...
November 1, 1990
NUMBERING SYSTEM FOR STANDARD TAPS
This SAE Recommended Practice provides a systematic method for the identification of standard taps. It is intended to assist in the cataloging and supplying of these tools. The report was developed...