SAE International - J2203_199106

SAE 17.6 CUBIC INCH SPARK PLUG RATING ENGINE

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1991
Status: active
description:

This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.

Document History

June 11, 2019
SAE 17.6 Cubic Inch Spark Plug Rating Engine
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
February 26, 2014
SAE 17.6 Cubic Inch Spark Plug Rating Engine
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
November 1, 1999
SAE 17.6 Cubic Inch Spark Plug Rating Engine
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
J2203_199106
June 1, 1991
SAE 17.6 CUBIC INCH SPARK PLUG RATING ENGINE
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
Advertisement