SAE International - J2203_199911
SAE 17.6 Cubic Inch Spark Plug Rating Engine
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 November 1999 |
| Status: | active |
description:
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
Document History
June 11, 2019
SAE 17.6 Cubic Inch Spark Plug Rating Engine
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
February 26, 2014
SAE 17.6 Cubic Inch Spark Plug Rating Engine
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
J2203_199911
November 1, 1999
SAE 17.6 Cubic Inch Spark Plug Rating Engine
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.
June 1, 1991
SAE 17.6 CUBIC INCH SPARK PLUG RATING ENGINE
This SAE Standard defines the standard engine to be used in determining spark plug preignition ratings. The engine is known as the SAE 17.6 Cubic Inch Spark Plug Rating Engine.