SAE International - J257_198503

BRAKE RATING HORSEPOWER REQUIREMENTS—COMMERCIAL VEHICLES

active
Buy Now
Organization: SAE International
Publication Date: 1 March 1985
Status: active
description:

The minimum performance values in this recommended practice are applicable to vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi... View More

Document History

July 18, 2019
Brake Rating Power Requirements - Truck and Bus
The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 16.6 MPa (0 to 2400 psi) hydraulic or 0 to...
August 4, 2011
Brake Rating Power Requirements—Truck and Bus
The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 16.6 MPa (0 to 2400 psi) hydraulic or 0 to...
February 1, 1997
BRAKE RATING HORSEPOWER REQUIREMENTS—COMMERCIAL VEHICLES
The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 14.1 MPa (0 to 2050 psi) hydraulic or 0 to...
J257_198503
March 1, 1985
BRAKE RATING HORSEPOWER REQUIREMENTS—COMMERCIAL VEHICLES
The minimum performance values in this recommended practice are applicable to vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-0.8...
Advertisement