SAE International - J257_201108

Brake Rating Power Requirements—Truck and Bus

active
Buy Now
Organization: SAE International
Publication Date: 4 August 2011
Status: active
description:

The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 16.6 MPa (0 to 2400 psi) hydraulic or 0 to... View More

Document History

July 18, 2019
Brake Rating Power Requirements - Truck and Bus
The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 16.6 MPa (0 to 2400 psi) hydraulic or 0 to...
J257_201108
August 4, 2011
Brake Rating Power Requirements—Truck and Bus
The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 16.6 MPa (0 to 2400 psi) hydraulic or 0 to...
February 1, 1997
BRAKE RATING HORSEPOWER REQUIREMENTS—COMMERCIAL VEHICLES
The minimum performance values in this SAE Recommended Practice are applicable to vehicles with brake systems having typical service pressure ranges 0 to 14.1 MPa (0 to 2050 psi) hydraulic or 0 to...
March 1, 1985
BRAKE RATING HORSEPOWER REQUIREMENTS—COMMERCIAL VEHICLES
The minimum performance values in this recommended practice are applicable to vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-0.8...

References

Advertisement