SAE International - J880_201110

Brake System Rating Test Code - Commercial Vehicles

active
Buy Now
Organization: SAE International
Publication Date: 5 October 2011
Status: active
description:

This code is intended for commercial vehicles over 4500 kg (10 000 lb) with brake systems having typical service pressure ranges 0 to 14.1 mPa (0 to 2050 psi) hydraulic or 0 to 830 kPa (0 to 130... View More

Document History

January 9, 2023
Brake System Rating Test Code - Commercial Vehicles
This code is intended for commercial vehicles over 4500 kg (10 000 lb) with brake systems having typical service pressure ranges 0 to 14.1 mPa (0 to 2050 psi) hydraulic or 0 to 830 kPa (0 to 130 psi)...
J880_201110
October 5, 2011
Brake System Rating Test Code - Commercial Vehicles
This code is intended for commercial vehicles over 4500 kg (10 000 lb) with brake systems having typical service pressure ranges 0 to 14.1 mPa (0 to 2050 psi) hydraulic or 0 to 830 kPa (0 to 130 psi)...
February 1, 1997
BRAKE SYSTEM RATING TEST CODE—COMMERCIAL VEHICLES
This code is intended for commercial vehicles over 4500 kg (10 000 lb) with brake systems having typical service pressure ranges 0 to 14.1 mPa (0 to 2050 psi) hydraulic or 0 to 830 kPa (0 to 120 psi)...
March 1, 1985
BRAKE SYSTEM RATING TEST CODE—COMMERCIAL VEHICLES
This code is intended for vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-830 kPa) air and is not directly applicable to vehicles...
February 1, 1980
BRAKE SYSTEM RATING TEST CODE-COMMERCIAL VEHICLES
This code is intended for vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-830 kPa) air and is not directly applicable to vehicles...
November 1, 1963
BRAKE RATING SYSTEM TEST CODE - COMMERCIAL VEHICLES
The code provides test procedures and instructions for: Instrumentation and equipment. Vehicle preparation. Determining brake system energy absorption capacity. Calculation of a brake rating. The...

References

Advertisement