SAE International - J880_198503
BRAKE SYSTEM RATING TEST CODE—COMMERCIAL VEHICLES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 March 1985 |
| Status: | active |
description:
This code is intended for vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-830 kPa) air and is not directly applicable to... View More
Document History
January 9, 2023
Brake System Rating Test Code - Commercial Vehicles
This code is intended for commercial vehicles over 4500 kg (10 000 lb) with brake systems having typical service pressure ranges 0 to 14.1 mPa (0 to 2050 psi) hydraulic or 0 to 830 kPa (0 to 130 psi)...
October 5, 2011
Brake System Rating Test Code - Commercial Vehicles
This code is intended for commercial vehicles over 4500 kg (10 000 lb) with brake systems having typical service pressure ranges 0 to 14.1 mPa (0 to 2050 psi) hydraulic or 0 to 830 kPa (0 to 130 psi)...
February 1, 1997
BRAKE SYSTEM RATING TEST CODE—COMMERCIAL VEHICLES
This code is intended for commercial vehicles over 4500 kg (10 000 lb) with brake systems having typical service pressure ranges 0 to 14.1 mPa (0 to 2050 psi) hydraulic or 0 to 830 kPa (0 to 120 psi)...
J880_198503
March 1, 1985
BRAKE SYSTEM RATING TEST CODE—COMMERCIAL VEHICLES
This code is intended for vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-830 kPa) air and is not directly applicable to vehicles...
February 1, 1980
BRAKE SYSTEM RATING TEST CODE-COMMERCIAL VEHICLES
This code is intended for vehicles with brake systems having typical service pressure ranges 0-1800 psi (0-12.4 MPa) hydraulic or 0-120 psi (0-830 kPa) air and is not directly applicable to vehicles...
November 1, 1963
BRAKE RATING SYSTEM TEST CODE - COMMERCIAL VEHICLES
The code provides test procedures and instructions for: Instrumentation and equipment. Vehicle preparation. Determining brake system energy absorption capacity. Calculation of a brake rating. The...