SAE International - J271_198812
SPECIAL QUALITY HIGH TENSILE, HARD DRAWN MECHANICAL SPRING WIRE AND SPRINGS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 1988 |
| Status: | active |
description:
This recommended practice covers the mechanical and chemical requirements of special quality high tensile, hard drawn carbon steel spring wire with restricted size tolerances. This material is... View More
Document History
June 1, 1998
Special Quality High-Tensile, Hard-Drawn Mechanical Spring Wire and Springs
This SAE Recommended Practice covers the mechanical and chemical requirements of special quality high tensile, hard-drawn carbon-steel spring wire with restricted size tolerances. This material is...
June 1, 1994
SPECIAL QUALITY HIGH-TENSILE, HARD-DRAWN MECHANICAL SPRING WIRE AND SPRINGS
This SAE Recommended Practice covers the mechanical and chemical requirements of special quality high-tensile, hard-drawn, carbon-steel spring wire with restricted size tolerances. This material is...
J271_198812
December 1, 1988
SPECIAL QUALITY HIGH TENSILE, HARD DRAWN MECHANICAL SPRING WIRE AND SPRINGS
This recommended practice covers the mechanical and chemical requirements of special quality high tensile, hard drawn carbon steel spring wire with restricted size tolerances. This material is used...