SAE International - J271_199406

SPECIAL QUALITY HIGH-TENSILE, HARD-DRAWN MECHANICAL SPRING WIRE AND SPRINGS

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1994
Status: active
description:

This SAE Recommended Practice covers the mechanical and chemical requirements of special quality high-tensile, hard-drawn, carbon-steel spring wire with restricted size tolerances. This material... View More

Document History

June 1, 1998
Special Quality High-Tensile, Hard-Drawn Mechanical Spring Wire and Springs
This SAE Recommended Practice covers the mechanical and chemical requirements of special quality high tensile, hard-drawn carbon-steel spring wire with restricted size tolerances. This material is...
J271_199406
June 1, 1994
SPECIAL QUALITY HIGH-TENSILE, HARD-DRAWN MECHANICAL SPRING WIRE AND SPRINGS
This SAE Recommended Practice covers the mechanical and chemical requirements of special quality high-tensile, hard-drawn, carbon-steel spring wire with restricted size tolerances. This material is...
December 1, 1988
SPECIAL QUALITY HIGH TENSILE, HARD DRAWN MECHANICAL SPRING WIRE AND SPRINGS
This recommended practice covers the mechanical and chemical requirements of special quality high tensile, hard drawn carbon steel spring wire with restricted size tolerances. This material is used...
Advertisement