SAE International - J275_197111

TEST METHOD FOR DETERMINING WINDOW FOGGING RESISTANCE OF INTERIOR TRIM MATERIALS

active
Buy Now
Organization: SAE International
Publication Date: 1 November 1971
Status: active
description:

To simulate the formation of a condensate on the inside surface of clear glass when interior trim materials are exposed to an external source of radiant energy.

Document History

February 1, 1985
Test Method for Determining Window Fogging Resistance of Interior Trim Materials
To simulate the formation of a condensate on the inside surface of clear glass when interior trim materials are exposed to an external source of radiant energy. To provide a method of measuring the...
J275_197111
November 1, 1971
TEST METHOD FOR DETERMINING WINDOW FOGGING RESISTANCE OF INTERIOR TRIM MATERIALS
To simulate the formation of a condensate on the inside surface of clear glass when interior trim materials are exposed to an external source of radiant energy.
Advertisement