SAE International - J275_198502

Test Method for Determining Window Fogging Resistance of Interior Trim Materials

active
Buy Now
Organization: SAE International
Publication Date: 1 February 1985
Status: active
description:

To simulate the formation of a condensate on the inside surface of clear glass when interior trim materials are exposed to an external source of radiant energy. To provide a method of measuring... View More

Document History

J275_198502
February 1, 1985
Test Method for Determining Window Fogging Resistance of Interior Trim Materials
To simulate the formation of a condensate on the inside surface of clear glass when interior trim materials are exposed to an external source of radiant energy. To provide a method of measuring the...
November 1, 1971
TEST METHOD FOR DETERMINING WINDOW FOGGING RESISTANCE OF INTERIOR TRIM MATERIALS
To simulate the formation of a condensate on the inside surface of clear glass when interior trim materials are exposed to an external source of radiant energy.
Advertisement