SAE International - J373_198708
HOUSING INTERNAL DIMENSIONS FOR SINGLE AND TWO PLATE SPRING LOADED CLUTCHES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 1987 |
| Status: | active |
description:
This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single and two plate spring loaded clutches.
Consult SAE J617c... View More
Document History
May 31, 2012
Housing Internal Dimensions for Single- and Two-Plate Spring-Loaded Clutches
This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single- and two-plate spring-loaded clutches. (See Figure 1 .) Consult SAE...
April 27, 1993
HOUSING INTERNAL DIMENSIONS FOR SINGLE- AND TWO-PLATE SPRING-LOADED CLUTCHES
This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single- and two-plate spring-loaded clutches. (See Figure 1 .) Consult SAE...
J373_198708
August 1, 1987
HOUSING INTERNAL DIMENSIONS FOR SINGLE AND TWO PLATE SPRING LOADED CLUTCHES
This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single and two plate spring loaded clutches. Consult SAE J617c (June, 1976)...