SAE International - J373_199304

HOUSING INTERNAL DIMENSIONS FOR SINGLE- AND TWO-PLATE SPRING-LOADED CLUTCHES

active
Buy Now
Organization: SAE International
Publication Date: 27 April 1993
Status: active
description:

This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single- and two-plate spring-loaded clutches. (See

Figure... View More

Document History

May 31, 2012
Housing Internal Dimensions for Single- and Two-Plate Spring-Loaded Clutches
This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single- and two-plate spring-loaded clutches. (See Figure 1 .) Consult SAE...
J373_199304
April 27, 1993
HOUSING INTERNAL DIMENSIONS FOR SINGLE- AND TWO-PLATE SPRING-LOADED CLUTCHES
This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single- and two-plate spring-loaded clutches. (See Figure 1 .) Consult SAE...
August 1, 1987
HOUSING INTERNAL DIMENSIONS FOR SINGLE AND TWO PLATE SPRING LOADED CLUTCHES
This SAE Recommended Practice defines the minimum internal dimensions for clutch housings to provide adequate clearance for single and two plate spring loaded clutches. Consult SAE J617c (June, 1976)...

References

Advertisement