SAE International - J38_197706
LIFT ARM SAFETY DEVICE FOR LOADERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1977 |
| Status: | active |
description:
This standard establishes structural, mounting, and test requirements for a lift arm safety device for loaders as defined in SAE J1057a.
Document History
June 3, 2003
Lift Arm Support Device for Loaders
This SAE Standard provides the acceptance criteria for a lift arm support device to prevent lowering of the loader lift arms when the lift arms are required to be held in an elevated position for...
August 1, 1991
LIFT ARM SUPPORT DEVICES FOR LOADERS
This SAE Standard provides the acceptance criteria for a lift arm support device to prevent lowering of the loader lift arms when the lift arms are required to be held in an elevated position for...
J38_197706
June 1, 1977
LIFT ARM SAFETY DEVICE FOR LOADERS
This standard establishes structural, mounting, and test requirements for a lift arm safety device for loaders as defined in SAE J1057a.