SAE International - J38_199108

LIFT ARM SUPPORT DEVICES FOR LOADERS

active
Buy Now
Organization: SAE International
Publication Date: 1 August 1991
Status: active
description:

This SAE Standard provides the acceptance criteria for a lift arm support device to prevent lowering of the loader lift arms when the lift arms are required to be held in an elevated position for... View More

Document History

June 3, 2003
Lift Arm Support Device for Loaders
This SAE Standard provides the acceptance criteria for a lift arm support device to prevent lowering of the loader lift arms when the lift arms are required to be held in an elevated position for...
J38_199108
August 1, 1991
LIFT ARM SUPPORT DEVICES FOR LOADERS
This SAE Standard provides the acceptance criteria for a lift arm support device to prevent lowering of the loader lift arms when the lift arms are required to be held in an elevated position for...
June 1, 1977
LIFT ARM SAFETY DEVICE FOR LOADERS
This standard establishes structural, mounting, and test requirements for a lift arm safety device for loaders as defined in SAE J1057a.
Advertisement