SAE International - J553_198806

CIRCUIT BREAKERS

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1988
Status: active

Document History

May 26, 2022
Circuit Breakers
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 200 A. The document includes automatic reset, modified...
July 12, 2016
Circuit Breakers
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 200 A. The document includes automatic reset, modified...
June 22, 2004
Circuit Breakers
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes automatic reset, modified...
April 1, 1996
CIRCUIT BREAKERS
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes externally or internally...
June 1, 1992
CIRCUIT BREAKERS
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes externally or internally...
J553_198806
June 1, 1988
CIRCUIT BREAKERS
A description is not available for this item.
Advertisement