SAE International - J553_201607
Circuit Breakers
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 July 2016 |
| Status: | active |
description:
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 200 A. The document includes automatic reset, modified... View More
Document History
May 26, 2022
Circuit Breakers
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 200 A. The document includes automatic reset, modified...
J553_201607
July 12, 2016
Circuit Breakers
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 200 A. The document includes automatic reset, modified...
June 22, 2004
Circuit Breakers
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes automatic reset, modified...
April 1, 1996
CIRCUIT BREAKERS
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes externally or internally...
June 1, 1992
CIRCUIT BREAKERS
This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes externally or internally...