SAE International - J620_198810
FLYWHEELS FOR INDUSTRIAL ENGINES USED WITH INDUSTRIAL POWER TAKE-OFFS EQUIPPED WITH DRIVING-RING TYPE OVERCENTER CLUTCHES AND ENGINE MOUNTED MARINE GEARS AND SINGLE BEARING ENGINE MOUNTED POWER GENERATORS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1988 |
| Status: | active |
description:
This SAE standard defines flywheel configuration for industry standardization, interchangeability, and compatibility.
Table 1
and the figure give the dimensions for the... View More
Document History
October 23, 2012
Flywheels for Industrial Engines Used With Industrial Power Take-Offs Equipped With Driving-Ring Type Overcenter Clutches and Engine-Mounted Marine Gears and Single Bearing Engine-Mounted Power Generators
This SAE Standard defines flywheel configurations for industry standardization, interchangeability, and compatibility. Table 1 and Figure 1 give the dimensions for the flywheels. For dimensions of...
May 1, 1993
FLYWHEELS FOR INDUSTRIAL ENGINES USED WITH INDUSTRIAL POWER TAKE-OFFS EQUIPPED WITH DRIVING-RING TYPE OVERCENTER CLUTCHES AND ENGINE-MOUNTED MARINE GEARS AND SINGLE BEARING ENGINE-MOUNTED POWER GENERATORS
This SAE Standard defines flywheel configurations for industry standardization, interchangeability, and compatibility. Table 1 and Figure 1 give the dimensions for the flywheels. For dimensions of...
J620_198810
October 1, 1988
FLYWHEELS FOR INDUSTRIAL ENGINES USED WITH INDUSTRIAL POWER TAKE-OFFS EQUIPPED WITH DRIVING-RING TYPE OVERCENTER CLUTCHES AND ENGINE MOUNTED MARINE GEARS AND SINGLE BEARING ENGINE MOUNTED POWER GENERATORS
This SAE standard defines flywheel configuration for industry standardization, interchangeability, and compatibility. Table 1 and the figure give the dimensions for the flywheels. For dimensions of...