SAE International - J620_201210

Flywheels for Industrial Engines Used With Industrial Power Take-Offs Equipped With Driving-Ring Type Overcenter Clutches and Engine-Mounted Marine Gears and Single Bearing Engine-Mounted Power Generators

active
Buy Now
Organization: SAE International
Publication Date: 23 October 2012
Status: active
description:

This SAE Standard defines flywheel configurations for industry standardization, interchangeability, and compatibility.

Table 1

and Figure 1 give the dimensions for the... View More

Document History

J620_201210
October 23, 2012
Flywheels for Industrial Engines Used With Industrial Power Take-Offs Equipped With Driving-Ring Type Overcenter Clutches and Engine-Mounted Marine Gears and Single Bearing Engine-Mounted Power Generators
This SAE Standard defines flywheel configurations for industry standardization, interchangeability, and compatibility. Table 1 and Figure 1 give the dimensions for the flywheels. For dimensions of...
May 1, 1993
FLYWHEELS FOR INDUSTRIAL ENGINES USED WITH INDUSTRIAL POWER TAKE-OFFS EQUIPPED WITH DRIVING-RING TYPE OVERCENTER CLUTCHES AND ENGINE-MOUNTED MARINE GEARS AND SINGLE BEARING ENGINE-MOUNTED POWER GENERATORS
This SAE Standard defines flywheel configurations for industry standardization, interchangeability, and compatibility. Table 1 and Figure 1 give the dimensions for the flywheels. For dimensions of...
October 1, 1988
FLYWHEELS FOR INDUSTRIAL ENGINES USED WITH INDUSTRIAL POWER TAKE-OFFS EQUIPPED WITH DRIVING-RING TYPE OVERCENTER CLUTCHES AND ENGINE MOUNTED MARINE GEARS AND SINGLE BEARING ENGINE MOUNTED POWER GENERATORS
This SAE standard defines flywheel configuration for industry standardization, interchangeability, and compatibility. Table 1 and the figure give the dimensions for the flywheels. For dimensions of...

References

Advertisement