SAE International - J741_198501

CAPACITY RATING - SCRAPER, OPEN BOWL

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1985
Status: active
description:

This standard applies to Open Bowl Scrapers, as defined in SAE J728 and J1057. It is similar to ISO/DIS 6485.

Document History

May 8, 2003
Capacity Rating--Scraper, Open Bowl
This SAE Standard specifies a procedure for approximating the volume of typical materials contained in the bowl of Open Bowl scrapers as defined in SAE J728 and SAE J1057. The volumes are based on...
June 1, 1993
CAPACITY RATING—SCRAPER, OPEN BOWL
This SAE Standard specifies a procedure for approximating the volume of typical materials contained in the bowl of Open Bowl scrapers as defined in SAE J728 and SAE J1057. The volumes are based on...
J741_198501
January 1, 1985
CAPACITY RATING - SCRAPER, OPEN BOWL
This standard applies to Open Bowl Scrapers, as defined in SAE J728 and J1057. It is similar to ISO/DIS 6485.
Advertisement