SAE International - J741_199306
CAPACITY RATING—SCRAPER, OPEN BOWL
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1993 |
| Status: | active |
description:
This SAE Standard specifies a procedure for approximating the volume of typical materials contained in the bowl of Open Bowl scrapers as defined in SAE J728 and SAE J1057. The volumes are based on... View More
Document History
May 8, 2003
Capacity Rating--Scraper, Open Bowl
This SAE Standard specifies a procedure for approximating the volume of typical materials contained in the bowl of Open Bowl scrapers as defined in SAE J728 and SAE J1057. The volumes are based on...
J741_199306
June 1, 1993
CAPACITY RATING—SCRAPER, OPEN BOWL
This SAE Standard specifies a procedure for approximating the volume of typical materials contained in the bowl of Open Bowl scrapers as defined in SAE J728 and SAE J1057. The volumes are based on...
January 1, 1985
CAPACITY RATING - SCRAPER, OPEN BOWL
This standard applies to Open Bowl Scrapers, as defined in SAE J728 and J1057. It is similar to ISO/DIS 6485.