SAE International - J957_197506

ELEVATING SCRAPERS—CAPACITY RATING

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1975
Status: active

Document History

May 12, 2003
Capacity Rating--Elevating Scrapers
This SAE Standard specifies a procedure for approximating the volume of a typical material carried in the bowl of an elevating scraper as defined in SAE J728 and SAE J1057. The volumes are based on...
June 1, 1993
CAPACITY RATING—ELEVATING SCRAPERS
This SAE Standard specifies a procedure for approximating the volume of a typical material carried in the bowl of an elevating scraper as defined in SAE J728 and SAE J1057. The volumes are based on...
January 1, 1985
CAPACITY RATING—ELEVATING SCRAPERS
This standard applies to elevating scrapers as defined in SAE J728 and J1057. It is similar to ISO/DIS 6484.
J957_197506
June 1, 1975
ELEVATING SCRAPERS—CAPACITY RATING
A description is not available for this item.
Advertisement